EN
  • EN
  • DE

MAX8734EEI+

Part No MAX8734EEI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706929-MAX8734EEI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8734EEI+ CAD Model

Description

Maxim Integrated's MAX8734EEI+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8734EEI+ from Maxim Integrated is a state-of-the-art power-supply controller designed to cater to the demanding power management requirements of modern notebook computers. This highly efficient, multi-output controller is engineered to provide stable and reliable power distribution to the critical components of a notebook, such as the CPU, system memory, and chipsets.

At the heart of the MAX8734EEI+ is its ability to drive four synchronous buck regulators at a high frequency, which allows for the use of small inductors and capacitors, minimizing space and providing a compact power management solution. This feature is particularly beneficial for the sleek and compact designs of today's notebook computers.

The device boasts an impressive array of features that enhance its performance and reliability. One of the key features is its Quick-PWM™ control with 5-bit VID input, which ensures fast transient response—an essential characteristic for maintaining voltage stability during sudden changes in processor load. Additionally, the MAX8734EEI+ supports dynamic voltage positioning to reduce power dissipation and improve battery life, a critical aspect for mobile computing.

With its high level of integration, the MAX8734EEI+ reduces the number of external components required, simplifying the design and reducing the overall bill of materials. It includes an internal 5V/3.3V linear regulator, which provides auxiliary supplies and further consolidates the power management functions.

Protection features are also a cornerstone of the MAX8734EEI+'s design. It includes overvoltage protection, thermal shutdown, and current-limiting to safeguard the notebook's components from potential damage due to abnormal operating conditions. The power-supply controller also offers a power-on reset output, along with a delayed power-good signal to ensure proper system startup and sequencing.

Available in a space-saving 28-pin QSOP package, the MAX8734EEI+ is designed for optimal thermal performance and is specified over the extended -40°C to +85°C temperature range, ensuring reliable operation under a variety of conditions.

For designers and engineers looking for a robust, efficient, and compact power management solution for their notebook computer designs, the MAX8734EEI+ from Maxim Integrated offers an excellent balance of performance, features, and reliability.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess