EN
  • EN
  • DE

MAX8731AETI

Part No MAX8731AETI
Manufacturer Maxim Integrated
Catalog Misc Products
Description SMBus Level 2 Battery Charger with Remote Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830017-MAX8731AETI
Ultra Librarian 3D Model Ultra Librarian MAX8731AETI CAD Model

Description

Maxim Integrated MAX8731AETI Product Overview

The MAX8731AETI is a highly efficient, multi-chemistry battery charger from Maxim Integrated, designed to accommodate the needs of modern portable devices. This integrated circuit (IC) is specifically tailored to manage the charging process of laptops, notebooks, and other portable equipment that require a robust and flexible power management solution.

Key Features

  • Multi-Chemistry Battery Support: The MAX8731AETI is versatile and supports a wide range of battery chemistries, including Li-ion, Li-polymer, and NiMH.
  • High-Efficiency Charging: With its high-efficiency charge algorithm, it maximizes battery life and minimizes charging time, making it ideal for fast-paced users.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies design and reduces external component count, which is crucial for space-constrained applications.
  • Adaptive Charging Control: It features an adaptive charging scheme that adjusts the charging current and voltage based on the battery’s condition and temperature, ensuring safe and efficient charging.
  • System-Level Safety: The MAX8731AETI incorporates a range of safety features including overvoltage protection, thermal shutdown, and charge status indicators.

Technical Specifications

  • Package Type: 28-Pin TQFN
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 7V to 28V
  • Charge Current: Programmable up to 8A

Applications

The MAX8731AETI is suited for a variety of applications where efficient charging and power management are critical. It's used in portable computers, docking stations, and direct-adapter-powered devices. Its compact size and high level of integration make it an excellent choice for space-sensitive and power-conscious designs.

Ordering Information

The product is available in a 28-pin TQFN package, identified by the part number MAX8731AETI. For detailed specifications, sample requests, or to place an order, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2818 $50.5636
5+ $20.7441 $103.7205
8+ $20.0958 $160.7664
11+ $19.4476 $213.9236
14+ $18.7993 $263.1902
18+ $16.8546 $303.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,505 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess