EN
  • EN
  • DE

MAX872CPA

Part No MAX872CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 10μA, Low-Dropout, Precision Voltage References
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 400μA
Tolerance ±0.38%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Voltage - Input 2.7 V ~ 20 V
Operating Supply Current 15μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1215180-MAX872CPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX872
Introduction Date June 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX872CPA CAD Model

Description

MAX872CPA Precision Voltage Reference from Maxim Integrated

The MAX872CPA is a high-precision voltage reference component manufactured by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This device is designed to provide a stable and precise reference voltage for applications requiring high accuracy, such as data converters, battery-operated devices, and industrial control systems.

Key Features:

  • Output Voltage: The MAX872CPA offers a precise 2.5V output voltage, which is essential for critical applications where voltage accuracy is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device ensures minimal deviation in output voltage over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Supply Current: The device is optimized for power-sensitive designs, consuming a low supply current, which helps in extending battery life in portable applications.
  • High Stability: It provides excellent long-term stability and low noise, which is crucial for precision measurement systems.
  • Wide Operating Voltage Range: The MAX872CPA operates over a broad supply voltage range, accommodating a variety of power supply configurations.
  • Compact Package: Housed in an 8-pin DIP (Dual In-line Package), the MAX872CPA is designed for easy integration into a wide array of circuit designs.

Applications:

The MAX872CPA is versatile and can be used in numerous applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems

In conclusion, the MAX872CPA from Maxim Integrated stands out for its precision, stability, and low power consumption, making it an excellent choice for designers seeking a reliable voltage reference source for their high-accuracy applications. Its robust design and wide operating temperature range ensure performance across various environmental conditions, solidifying its role as a go-to component in the precision electronics domain.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0253 $64.2024
18+ $6.5849 $118.5282
28+ $6.3792 $178.6176
38+ $6.1734 $234.5892
49+ $5.9676 $292.4124
65+ $5.3502 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess