EN
  • EN
  • DE

MAX8709ETI-T

Part No MAX8709ETI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706918-MAX8709ETI-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8709ETI-T CAD Model

Description

Product Overview: MAX8709ETI-T from Maxim Integrated

The MAX8709ETI-T is a high-performance, low-power, thin quad flat no-lead (TQFN) integrated circuit from Maxim Integrated, designed to offer efficient power management solutions for a wide range of applications. This versatile component is well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX8709ETI-T is designed to provide high conversion efficiency, which is essential for extending battery life in portable devices.
  • Small Form Factor: Packaged in a compact TQFN housing, this IC is ideal for space-constrained applications.
  • Versatile Power Management: This component is capable of handling a variety of power management tasks, making it a flexible choice for designers.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The MAX8709ETI-T is designed for use in a diverse array of electronic products, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices

Technical Specifications

The technical specifications for the MAX8709ETI-T include a wide input voltage range, low quiescent current, and a high switching frequency that allows for smaller external components. This IC also supports multiple power-saving modes to further reduce power consumption when the device is in standby or idle states.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8709ETI-T is no exception. It is manufactured to meet high standards, ensuring stable performance across various environmental conditions and throughout its operational lifespan.

Ordering Information

The MAX8709ETI-T is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, customers are encouraged to contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess