EN
  • EN
  • DE

MAX8680ETL+C7F

Part No MAX8680ETL+C7F
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX8680
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215218-MAX8680ETL+C7F
Ultra Librarian 3D Model Ultra Librarian MAX8680ETL+C7F CAD Model

Description

The MAX8680ETL+C7F from Maxim Integrated is a high-performance, multi-phase, synchronous buck converter designed for precision voltage regulation in demanding applications. This advanced power management IC is ideal for powering CPUs, GPUs, ASICs, and other high-performance integrated circuits that require a stable and efficient power supply.

Key Features

  • Multi-Phase Operation: The device supports multi-phase operation, which helps to reduce the output voltage ripple and enhances the thermal performance by distributing the heat across multiple phases.
  • High Efficiency: With its synchronous rectification and low on-resistance (RDS(ON)) MOSFETs, the MAX8680ETL+C7F achieves high efficiency, which is crucial for maintaining system reliability and performance.
  • Integrated MOSFET Drivers: The integrated high-side and low-side MOSFET drivers provide robust drive capability and reduce external component count, simplifying the design and saving board space.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the performance for specific application requirements.
  • Precision Voltage Regulation: The device features precision voltage regulation with tight accuracy, ensuring that the powered components operate within their specified voltage ranges for optimal performance.

Applications

The MAX8680ETL+C7F is versatile and can be used in a variety of applications where precise voltage regulation and high efficiency are required. These applications include, but are not limited to, servers, workstations, high-end computing, networking equipment, and telecommunications systems.

Package and Reliability

Housed in a compact 40-pin TQFN package, the MAX8680ETL+C7F is designed to meet the space constraints of densely packed electronic assemblies. The device is characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a wide range of environmental conditions.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX8680ETL+C7F, including datasheets, reference designs, and application notes. This support enables designers to accelerate their development process and bring their products to market faster.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess