EN
  • EN
  • DE

MAX6377XR31

Part No MAX6377XR31
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UL LO PWR VOLT DET / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6377
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 715165-MAX6377XR31
Ultra Librarian 3D Model Ultra Librarian MAX6377XR31 CAD Model

Description

Maxim Integrated MAX6377XR31 Voltage Supervisor

The Maxim Integrated MAX6377XR31 is a precision voltage supervisor designed to maintain system integrity by monitoring power supply voltages. This compact, low-power device is an essential component for applications that demand high reliability and accuracy in voltage monitoring. The MAX6377XR31 is particularly suitable for portable and battery-powered electronics, where maintaining optimal operating conditions is crucial for performance and longevity.

Key Features

  • Voltage Monitoring: The MAX6377XR31 monitors a 3.08V supply voltage with a tight accuracy of ±1.5%, ensuring consistent performance and stability of the system it is protecting.
  • Reset Timeout: It features a preset timeout delay of 280ms (minimum), providing a reliable reset output duration after a voltage drop is detected.
  • Low Quiescent Current: With a low supply current of 5.5µA (typical), the device is optimized for power-sensitive applications, contributing to extended battery life.
  • Operating Temperature Range: The MAX6377XR31 operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.
  • Reset Output Stage: It offers an active-low, open-drain reset output which allows for straightforward interfacing with other components in the system.
  • Small Form Factor: Housed in a small SC70 package, the device occupies minimal board space, which is beneficial for space-constrained designs.

Applications

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Embedded Systems
  • Consumer Electronics

The MAX6377XR31 from Maxim Integrated is a robust and reliable solution for systems that require vigilant voltage monitoring to prevent data corruption, erratic operation, or even hardware damage due to unexpected power supply fluctuations. By integrating this voltage supervisor into your design, you can enhance the safety, efficiency, and overall performance of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess