EN
  • EN
  • DE

MAX8670ETL

Part No MAX8670ETL
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706883-MAX8670ETL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8670ETL CAD Model

Description

The MAX8670ETL from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding needs of complex digital systems. This high-performance chip is engineered to provide efficient power regulation, ensuring that your devices operate smoothly and reliably.

Key Features:

  • High Efficiency: The MAX8670ETL is built with efficiency in mind, offering a power conversion that minimizes energy loss and extends battery life for portable devices.
  • Multiple Output Channels: This PMIC features multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of various subsystems within your device.
  • Programmable Voltage Levels: The output voltage levels are programmable, allowing for precise power delivery to sensitive components, which is critical for maintaining system stability and performance.
  • Integrated Power-On Reset (POR): With an integrated POR circuit, the MAX8670ETL ensures that the system powers up in a known good state every time.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, safeguarding the IC and the system it powers from damage due to excessive temperatures.

Applications:

The MAX8670ETL is ideal for a wide range of applications, particularly where efficient power management is crucial. It's commonly used in:

  • Portable Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • IoT Devices

Technical Specifications:

The MAX8670ETL operates over a wide input voltage range and is available in a compact TQFN (Thin Quad Flat No-Lead) package, making it suitable for space-constrained applications.

Conclusion:

With its robust feature set and versatile applications, the MAX8670ETL from Maxim Integrated stands out as a premier solution for power management in modern electronic systems. Whether you're designing a cutting-edge wearable or a high-performance portable device, the MAX8670ETL is equipped to meet your power regulation needs with precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess