EN
  • EN
  • DE

MAX8661ETL+T

Part No MAX8661ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE XSCALE 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Processor
Operating Supply Voltage 2.6 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 706877-MAX8661ETL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8661
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8661ETL+T CAD Model

Description

The Maxim Integrated MAX8661ETL+T is a highly integrated power-management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable electronic devices. This versatile chip is engineered to meet the demanding power requirements of modern mobile applications such as smartphones, tablets, and other handheld devices.

The MAX8661ETL+T is equipped with multiple high-efficiency, step-down converters, and linear regulators, all of which are optimized for a low quiescent current to extend battery life. The device includes a SIM card power supply, and a white LED driver, making it particularly suitable for mobile phone applications. Its dynamic voltage scaling capability allows for the processor's voltage to be adjusted according to the performance requirements, ensuring optimal power consumption at all times.

This PMIC is designed with an I<sup>2C-compatible serial interface, enabling programmable control over the various power outputs. This feature allows for fine-tuning of the power management settings to match the specific needs of the application, providing both flexibility and precision in power delivery.

One of the key advantages of the MAX8661ETL+T is its compact, 40-pin thin QFN package, which measures just 5mm x 5mm. This small footprint makes it ideal for space-constrained applications, allowing designers to minimize the size of their end products without compromising on performance.

Safety and reliability are also at the forefront of the MAX8661ETL+T's design, with built-in overvoltage, undervoltage, and thermal protection features. These safeguards help to ensure stable operation under various conditions and protect the device and the system it powers from potential damage.

In summary, the Maxim Integrated MAX8661ETL+T is a sophisticated and versatile power management solution that delivers high efficiency, programmable control, and a compact size, making it an excellent choice for designers looking to optimize power usage in portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5146 $54.1752
27+ $3.7043 $100.0161
42+ $3.5885 $150.7170
58+ $3.4728 $201.4224
75+ $3.3570 $251.7750
100+ $3.0097 $300.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess