EN
  • EN
  • DE

MAX864EEE

Part No MAX864EEE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Dual-Output Charge Pump with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830008-MAX864EEE
Ultra Librarian 3D Model Ultra Librarian MAX864EEE CAD Model

Description

Maxim Integrated MAX864EEE Charge Pump Voltage Converter

The MAX864EEE from Maxim Integrated is a versatile and efficient charge pump voltage converter that offers a unique combination of features for a wide array of applications. This integrated circuit (IC) is designed to provide a simple and reliable solution for voltage conversion needs, particularly in space-constrained environments.

Key Features:

  • Voltage Conversion: The MAX864EEE is capable of converting a positive voltage in the range of 2.7V to 5.5V to a corresponding negative voltage, making it an ideal choice for systems that require a dual supply from a single positive source.
  • Efficiency: Utilizing a switched-capacitor charge pump technique, this device can deliver high efficiency without the need for inductors, simplifying the design and reducing the overall component count.
  • Output Current: It can provide an output current of up to 25mA, depending on the input voltage and output voltage requirements, which is suitable for powering small to medium-sized circuits.
  • Low Power Consumption: The MAX864EEE features a quiescent current of only 110µA, making it an excellent choice for battery-operated and power-sensitive applications.
  • Package: Offered in an 8-pin SOIC package, the device is compact and easy to integrate into various PCB layouts.

Applications:

The MAX864EEE is a highly adaptable component that can be used in a range of applications, including:

  • Data acquisition systems
  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Interface power supplies
  • Bipolar sensor supplies

In summary, the Maxim Integrated MAX864EEE charge pump voltage converter is a compact, efficient, and easy-to-use solution for generating a negative voltage rail in a variety of electronic applications. Its high efficiency, low power consumption, and ability to operate without inductors make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0615 $52.0455
40+ $2.5121 $100.4840
62+ $2.4335 $150.8770
85+ $2.3551 $200.1835
110+ $2.2765 $250.4150
147+ $2.0411 $300.0417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess