EN
  • EN
  • DE

MAX8643AEG/V+T

Part No MAX8643AEG/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706866-MAX8643AEG/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8643AEG/V+T CAD Model

Description

The MAX8643AEG/V+T is a high-performance, integrated power solution from Maxim Integrated, a leader in analog and mixed-signal technologies. This device is specifically designed to meet the demanding requirements of portable and compact electronic applications where efficiency and space are critical considerations.

At the heart of the MAX8643AEG/V+T lies a synchronous PWM step-down (buck) converter, which offers high efficiency over a wide load range. This efficiency is achieved through the use of low-resistance MOSFETs and Maxim's proprietary Quick-PWM™ technology that provides fast transient response with minimal output capacitance. The device operates over a wide input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power supplies.

The output voltage of the MAX8643AEG/V+T is adjustable from 0.8V to VIN, which allows for great flexibility in powering a variety of loads. The device can deliver up to 3A of continuous output current, ensuring that even power-hungry circuits can be adequately supplied. Additionally, the MAX8643AEG/V+T features a high switching frequency of up to 2MHz, which enables the use of small, low-profile inductors and capacitors, thus reducing the overall footprint of the power supply design.

Safety and protection features are built into the MAX8643AEG/V+T to ensure reliable operation under adverse conditions. These include overtemperature protection, overcurrent protection, and undervoltage lockout. The device also provides soft-start capability to minimize inrush current at startup and prevent potential damage to the load.

The MAX8643AEG/V+T comes in a compact, 24-pin TQFN package with an exposed pad, which aids in thermal management. This package is lead-free and RoHS compliant, adhering to environmental standards and regulations. Whether for mobile phones, PDAs, digital cameras, or other portable devices, the MAX8643AEG/V+T is an excellent choice for designers looking for a robust, efficient, and space-saving power management solution.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess