EN
  • EN
  • DE

MAX8595XTA

Part No MAX8595XTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706813-MAX8595XTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8595XTA CAD Model

Description

Maxim Integrated MAX8595XTA Product Overview

The Maxim Integrated MAX8595XTA is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed to cater to a wide array of applications. This PMIC is specifically engineered to provide a reliable power solution with its advanced features and robust design.

Key Features

  • Versatile Voltage Regulation: The MAX8595XTA offers a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with a diverse range of devices and applications.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, this PMIC minimizes energy loss, thereby extending battery life and reducing heat generation in the system.
  • Compact Footprint: The device comes in a compact package, which allows for a minimalistic design footprint on the PCB, making it ideal for space-constrained applications.
  • Integrated Protection Features: It includes multiple built-in protection features such as over-temperature, over-current, and under-voltage lockout, which ensure the safety and longevity of the end application.

Applications

The MAX8595XTA is well-suited for a variety of applications that require efficient power management. Its robustness and flexibility make it an excellent choice for portable devices, consumer electronics, and industrial equipment. It can be used in smartphones, tablets, GPS devices, as well as in more demanding environments like factory automation and control systems.

Technical Specifications

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Package Type: TQFN-EP (Thin Quad Flat No-Leads with Exposed Pad)
  • Thermal Protection: Yes
  • RoHS Compliant: Yes

For engineers and designers looking for a PMIC that combines efficiency, reliability, and versatility, the Maxim Integrated MAX8595XTA is an excellent choice. Its advanced features and comprehensive protection mechanisms ensure that it can meet the demands of even the most challenging power management requirements.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess