The MAX8595XETA+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This regulator is specifically engineered to deliver a continuous 200mA load current with a low dropout voltage, making it an ideal choice for battery-powered devices where energy efficiency is paramount.
Key Features
- Output Current: Capable of delivering up to 200mA of continuous load current.
- Low Dropout Voltage: Ensures efficient operation by maintaining a minimal voltage difference between the input and output under load conditions.
- High Accuracy: Output voltage is accurate to within ±1%, providing reliable and consistent performance for sensitive applications.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat.
- Short-Circuit Protection: Offers robust protection against short-circuit conditions, enhancing the durability and longevity of the device.
- Wide Operating Temperature Range: Suitable for operation in a broad range of temperatures from -40°C to +85°C.
Applications
The MAX8595XETA+ is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless handsets and PDAs
- Bluetooth® peripherals
- MP3 players
- GPS devices
Package and Quality
The regulator is offered in a compact, 6-pin thin SOT23 package, which allows for minimal footprint on printed circuit boards. Maxim Integrated's commitment to quality ensures that each MAX8595XETA+ meets the highest standards of reliability and performance.
Ordering Information
For ordering and additional product information, customers can visit Maxim Integrated's official website or contact their local distributor. The part number MAX8595XETA+ is the key identifier for this specific model of low-dropout linear regulators.