EN
  • EN
  • DE

MAX8588ETM+T

Part No MAX8588ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC HI EFF LOW IQ 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Processor
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 108301-MAX8588ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX8588ETM+T CAD Model

Description

Maxim Integrated MAX8588ETM+T Step-Down DC-DC Converter

The Maxim Integrated MAX8588ETM+T is a high-efficiency, synchronous step-down DC-DC converter, designed to deliver robust performance in a compact, surface-mount package. This advanced power solution is ideal for a wide range of applications, including portable devices, networking, and telecommunications equipment, where space is at a premium and energy efficiency is paramount.

Key Features

  • High Efficiency: With its synchronous buck topology, the MAX8588ETM+T achieves high conversion efficiency, which is critical for maximizing battery life in portable applications and reducing heat dissipation in all systems.
  • Adjustable Output Voltage: The output voltage of the device can be precisely adjusted to meet the needs of various applications, providing design flexibility.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, which helps to minimize the overall solution footprint.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device and the system it powers from damage due to excessive heat.
  • Low Quiescent Current: The low quiescent current of the MAX8588ETM+T minimizes standby power consumption, which is crucial for battery-powered devices.

Applications

The MAX8588ETM+T is versatile and can be used in a multitude of applications. Its high efficiency and small form factor make it particularly well-suited for space-constrained environments like:

  • Handheld Devices
  • Portable Media Players
  • Wireless and Networking Equipment
  • Point-of-Load Power Supplies

Package and Availability

The MAX8588ETM+T comes in a 48-pin thin QFN package, which offers excellent thermal performance and is easy to solder onto a printed circuit board. This product is available in tape and reel format, denoted by the "+T" suffix, facilitating efficient handling and placement during the manufacturing process.

For engineers and designers looking for a reliable, high-performance power management solution, the Maxim Integrated MAX8588ETM+T step-down converter is an excellent choice, combining efficiency, flexibility, and compact design in one device.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9258 $75.7032
8+ $15.5290 $124.2320
12+ $15.0439 $180.5268
16+ $14.5588 $232.9408
21+ $14.0737 $295.5477
28+ $12.6172 $353.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess