EN
  • EN
  • DE

MAX8581ETB+T

Part No MAX8581ETB+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC CONV 2.5MHZ CDMA 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Downconverter
Frequency 2.5MHz, 1.5MHz
RF Type Cellular, CDMA
Secondary Attributes 60MOhm Bypass in TDFN
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1071344-MAX8581ETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8581ETB+T CAD Model

Description

The MAX8581ETB+T from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to meet the demanding needs of various electronic applications. This compact and efficient device is housed in a small, 10-pin TDFN package, making it an ideal solution for space-constrained designs.

Key Features

  • Voltage Regulation: The device provides precise voltage regulation, ensuring stable operation for the connected components. This is critical for maintaining the performance and longevity of sensitive electronic circuits.
  • High Efficiency: With its advanced design, the MAX8581ETB+T achieves high efficiency, which helps in reducing power consumption and heat generation, thereby extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device and the system from overheating, which is essential for maintaining reliability and safety.
  • Low Quiescent Current: The low quiescent current of the MAX8581ETB+T minimizes standby power consumption, making it suitable for battery-powered devices where energy conservation is paramount.

Applications

The MAX8581ETB+T is designed to serve a wide array of applications, including but not limited to:

  • Portable Electronics
  • Battery Management Systems
  • Power Supplies
  • Telecommunications Equipment

Technical Specifications

Some of the key technical specifications of the MAX8581ETB+T include:

  • Package Type: 10-Pin TDFN
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage: Adjustable based on application requirements

The MAX8581ETB+T is a testament to Maxim Integrated's commitment to providing innovative and reliable power management solutions. Its combination of features makes it a go-to choice for designers looking to optimize their power systems for performance and efficiency.

Disclaimer: Please refer to the official datasheet and manufacturer's resources for detailed technical information and to ensure compatibility with your specific application.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3460 $60.2280
43+ $2.7454 $118.0522
66+ $2.6600 $175.5600
90+ $2.5745 $231.7050
117+ $2.4879 $291.0843
156+ $2.2303 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess