EN
  • EN
  • DE

MAX8556E

Part No MAX8556E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706782-MAX8556E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8556E CAD Model

Description

Maxim Integrated's MAX8556E: High-Performance, Low-Dropout Linear Regulator

The MAX8556E from Maxim Integrated stands out as a high-precision, low-dropout (LDO) linear regulator designed to deliver continuous output current up to 4A with a dropout voltage as low as 500mV. This makes it an ideal solution for applications requiring efficient power regulation with minimal loss.

This regulator operates over a wide input voltage range from 2.5V to 5.5V, allowing for versatile usage in various systems. The MAX8556E provides a fixed output voltage, which is factory-set from 0.8V to 3.3V in 100mV increments, catering to the needs of modern low-voltage electronics. For applications requiring a specific output voltage, an adjustable output version (MAX8557) is also available, which can be set from 0.8V up to VIN with an external resistor divider.

Designed with precision in mind, the MAX8556E features excellent load and line regulation, preserving output stability under varying conditions. It also offers a fast transient response, ensuring reliable performance for applications with rapidly changing loads. The device includes integrated thermal-overload protection and short-circuit protection, enhancing system reliability and safeguarding against potential damage from abnormal operating conditions.

The MAX8556E integrates multiple features to optimize power consumption, such as a low 85µA ground current at no load, which decreases to less than 3µA in shutdown mode. This makes it highly suitable for battery-powered devices where power efficiency is critical. Furthermore, the regulator supports an external bias input, which can further reduce the dropout voltage and improve efficiency when higher input voltages are available.

Available in a compact 3mm x 3mm, 10-pin TDFN package, the MAX8556E is designed for space-constrained applications. Its small footprint, combined with minimal external components, allows for a simplified and compact PCB layout, making it an excellent choice for portable electronics, networking, and industrial systems.

With its robust performance characteristics and versatile features, the MAX8556E from Maxim Integrated is an optimal power management solution for engineers looking to enhance the efficiency and reliability of their designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7667 $52.5673
45+ $2.2702 $102.1590
69+ $2.1992 $151.7448
94+ $2.1283 $200.0602
122+ $2.0573 $250.9906
163+ $1.8445 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,410 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess