EN
  • EN
  • DE

MAX8521EWX

Part No MAX8521EWX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Smallest TEC Power Drivers for Optical Modules Low Profile Design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215127-MAX8521EWX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8521EWX CAD Model

Description

The MAX8521EWX is a high-performance, precision temperature sensor developed by Maxim Integrated, a renowned leader in the design, manufacturing, and supply of analog and mixed-signal integrated circuits and semiconductor products. This temperature sensor is specifically engineered to ensure accurate monitoring and control of temperature in various applications, including computer systems, electronics, and industrial machinery.

Key Features

  • High Accuracy: The MAX8521EWX boasts a remarkable temperature accuracy, making it ideal for critical applications where precise temperature readings are essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor operates with minimal power, contributing to the overall energy conservation of the system it's integrated into.
  • Small Footprint: The compact size of the MAX8521EWX allows for easy integration into space-constrained designs without sacrificing performance.
  • Wide Temperature Range: Capable of measuring temperatures over a broad range, this sensor is versatile and suitable for a variety of challenging environments.
  • Digital Interface: Equipped with a digital interface, the MAX8521EWX ensures seamless communication with microcontrollers and other digital systems for straightforward integration and data processing.

Applications

The MAX8521EWX is utilized across a diverse array of industries and applications due to its high precision and reliability. It is commonly found in:

  • Computer and server thermal management systems
  • Telecommunication equipment
  • Industrial control systems
  • Medical equipment
  • Environmental monitoring systems

Technical Specifications

Parameter Value
Accuracy ±1°C (typical)
Operating Voltage 3.0V to 5.5V
Operating Temperature Range -40°C to +125°C
Package SC70
Interface Digital (2-Wire, I²C Compatible)

In conclusion, the MAX8521EWX from Maxim Integrated stands out as a superior choice for precision temperature monitoring. Its combination of high accuracy, low power consumption, small form factor, and ease of integration make it an invaluable component for any temperature-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,012 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess