EN
  • EN
  • DE

MAX8521EBX

Part No MAX8521EBX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER DRIVERS FOR OPTICAL MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Thermoelectric Cooler
Current - Supply 11mA
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (3.07x3.07)
Standard Package 21 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632438-MAX8521EBX
Ultra Librarian 3D Model Ultra Librarian MAX8521EBX CAD Model

Description

The MAX8521EBX from Maxim Integrated is a high-performance, precision current-sense amplifier that is designed to provide accurate current measurement in a variety of applications. This compact and efficient device is commonly used in systems that require precise monitoring of current, such as power management systems, battery chargers, and portable devices.

Key Features

  • High Accuracy: The MAX8521EBX offers a high level of precision, which is crucial for systems that depend on accurate current sensing to function properly. This accuracy is maintained over a wide temperature range, making the device reliable in varying operating conditions.
  • Wide Input Common-Mode Range: It supports a broad input common-mode range, which allows it to be used in systems with high-side or low-side current sensing configurations. This flexibility makes it suitable for a diverse set of applications.
  • Low Quiescent Current: With its low quiescent current, the MAX8521EBX is an energy-efficient choice that helps to minimize power consumption in battery-powered devices.
  • Small Package: The device comes in a small, space-saving package, which is ideal for use in compact electronic assemblies where board space is at a premium.

Applications

The MAX8521EBX is versatile and can be integrated into various applications, including:

  • Power supply monitoring
  • Battery management systems
  • Portable electronic devices
  • Industrial control systems
  • Automotive systems

Technical Specifications

Below are some of the technical specifications that define the MAX8521EBX:

  • Supply Voltage Range: Specified for operation from a supply voltage that meets the system requirements.
  • Operating Temperature Range: Designed to operate over a specified temperature range, ensuring stability and reliability.
  • Package Type: Available in a small form-factor package that is suitable for space-constrained applications.

For detailed information on the MAX8521EBX, including datasheets, technical documentation, and support resources, please visit the Maxim Integrated website or contact their support team.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PF1510
Lowest to $4.5143
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess