EN
  • EN
  • DE

MAX8515AEZK+T

Part No MAX8515AEZK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 18V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 022171-MAX8515AEZK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8515
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8515AEZK+T CAD Model

Description

Maxim Integrated MAX8515AEZK+T Voltage Regulator

The MAX8515AEZK+T is a high-precision, low-dropout (LDO) voltage regulator from Maxim Integrated, designed to deliver a well-regulated power supply with a host of features suitable for a wide range of applications. This component is particularly adept at providing clean and stable output voltage, making it an excellent choice for sensitive electronic devices where power integrity is critical.

With an output voltage range that is preset to 5V, the MAX8515AEZK+T ensures that connected devices receive a constant voltage, which is essential for maintaining the performance and longevity of electronic circuits. The device operates over a wide input voltage range, from +2.5V to +6.5V, allowing it to be used in various systems without the need for additional voltage conversion components.

The MAX8515AEZK+T boasts excellent load and line regulation characteristics, maintaining a consistent output despite changes in input voltage or variations in the load. This stability is crucial for applications that demand precise voltage levels to function correctly. The low dropout voltage of the regulator means that it can continue to provide a regulated output even when the input voltage is very close to the output voltage, which is beneficial for battery-powered applications where maximizing the use of available power is important.

One of the key features of this voltage regulator is its thermal protection. The MAX8515AEZK+T includes an over-temperature shutdown mechanism that safeguards the device and its load from damage due to excessive heat. Additionally, the regulator has a short-circuit protection feature, which helps prevent damage from output overcurrent conditions.

The device comes in a compact, 5-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a variety of electronic systems, from portable devices to industrial controls.

In summary, the Maxim Integrated MAX8515AEZK+T is a reliable and efficient LDO voltage regulator that offers a fixed 5V output, excellent regulation, thermal protection, and a small package size, making it an ideal choice for designers looking to enhance the performance of their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess