EN
  • EN
  • DE

PDS1040-13

Part No PDS1040-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 40V 10A 3-Pin(3+Tab) PowerDI 5 T/R / DIODE SCHOTTKY 40V 10A POWERDI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 510mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 700μA @ 40V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 026631-PDS1040-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PDS1040
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDS1040-13 CAD Model

Description

Introducing the PDS1040-13 Rectifier from Diodes Incorporated

The PDS1040-13 is a high-performance, surface-mount Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer Diodes Incorporated. This rectifier is engineered to meet the demands of modern electronic applications, providing a compact and efficient solution for your power management needs.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, ensuring high efficiency in power conversion which is crucial for minimizing heat generation and energy loss in circuit operations.
  • High Current Capability: With a forward continuous current of 10A, the PDS1040-13 is capable of handling high current loads, making it suitable for a variety of power-intensive applications.
  • Power Pack 5 (PP5) Package: Encased in a Power Pack 5 (PP5) package, this rectifier is designed for surface-mount technology (SMT), allowing for a streamlined and space-saving integration into your electronic designs.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing robust protection against transient voltage spikes and ensuring the reliability of the electronic equipment.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, the PDS1040-13 is environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The PDS1040-13 is versatile and can be used in various applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Automotive applications
  • LED lighting
  • Battery charging circuits
  • Reverse voltage and polarity protection circuits

Technical Specifications

The technical specifications of the PDS1040-13 include a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 10A at TL (lead temperature). The operating junction temperature range spans from -55°C to +150°C, making it suitable for a wide range of environmental conditions.

For detailed information, datasheets, and technical support, visit Diodes Incorporated's official website or contact their customer support team. The PDS1040-13 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess