EN
  • EN
  • DE

MAX8510EXK25

Part No MAX8510EXK25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706728-MAX8510EXK25
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK25 CAD Model

Description

Maxim Integrated MAX8510EXK25 Low-Dropout Linear Regulator

The MAX8510EXK25 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Maxim Integrated, designed to deliver a fixed output of 2.5V with outstanding accuracy and stability. This compact and efficient component is ideal for powering sensitive analog and digital circuits in a variety of applications, including portable devices, wireless communication systems, and medical equipment.

Key Features

  • Precision Output: The MAX8510EXK25 provides a precise 2.5V output with an accuracy of ±1%, ensuring reliable operation of connected devices.
  • Low-Dropout Voltage: With a very low dropout voltage, this LDO regulator maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High PSRR: The power supply rejection ratio (PSRR) is excellent, reducing the amount of power supply noise that reaches the output, which is crucial for maintaining signal integrity in noise-sensitive circuits.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the regulator from damage due to overheating, enhancing the product's reliability and lifespan.
  • Short-Circuit Protection: The MAX8510EXK25 also includes short-circuit protection, providing an additional layer of security for the device and the system it powers.

Applications

The MAX8510EXK25's combination of features makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical devices
  • Handheld instruments
  • Power management for DSPs and microcontrollers

Package and Availability

The MAX8510EXK25 comes in a compact 5-pin SC70 package, which is designed for space-constrained applications. The small footprint allows for integration into design layouts where board space is at a premium. The product is available for purchase through Maxim Integrated's authorized distributors and can also be ordered directly from the Maxim Integrated website, subject to availability.

For designers and engineers looking for a dependable and efficient voltage regulation solution, the MAX8510EXK25 from Maxim Integrated stands out as a robust choice that combines performance, precision, and protection features in a small package.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess