EN
  • EN
  • DE

MAX8510EXK21+T

Part No MAX8510EXK21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.1V 0.12A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.1V
Voltage Dropout (Maximum) 0.18V @ 120mA (Typ)
Output Current 120mA
Operating Supply Current 90μA
PSRR 78dB ~ 54dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 706727-MAX8510EXK21+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8510
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK21+T CAD Model

Description

Maxim Integrated MAX8510EXK21+T Low-Dropout Linear Regulator

The MAX8510EXK21+T is a high-performance, low-dropout (LDO) linear regulator from Maxim Integrated, designed to deliver a continuous 120mA output with a low dropout voltage. This precision voltage regulator is ideal for portable and battery-powered applications where power efficiency and minimal quiescent current are essential.

With an input voltage range of 2.5V to 6V, the MAX8510EXK21+T is versatile for various applications, and its fixed output voltage of 2.1V is well-suited for low-voltage electronics. The device offers excellent transient response and stability with low-ESR ceramic capacitors as small as 1μF, which saves board space and component costs.

The MAX8510EXK21+T boasts a low dropout voltage of typically 165mV at 120mA load, ensuring efficient operation close to the battery voltage and extending battery life. Its low 30μA quiescent current further enhances its power-saving capabilities, making it an excellent choice for power-sensitive designs.

Additional features of the MAX8510EXK21+T include thermal overload protection and short-circuit protection, which safeguard the device and the application under adverse conditions. The regulator's fast transient response ensures stable performance for applications with rapid load changes, such as handheld devices.

This LDO is available in a compact, 5-pin SC70 package, which is ideal for space-constrained applications. The small footprint of the component enables designers to maintain a compact and efficient design for their electronic products.

Applications for the MAX8510EXK21+T range from mobile phones, PDAs, and portable media players to wireless headsets and other portable devices that require a stable and efficient power supply. Its combination of low-dropout performance, high power efficiency, and robust protection features make it a reliable and valuable component for any power management solution.

Maxim Integrated's commitment to quality ensures that the MAX8510EXK21+T meets the highest standards, providing designers with a dependable and efficient voltage regulator for their electronic products.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess