Product Overview: MAX825TEXK+T by Maxim Integrated
The MAX825TEXK+T is a sophisticated supervisory circuit designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This component is engineered to monitor power supplies in microprocessor systems, providing a crucial safety and management function by ensuring that the system operates within safe voltage thresholds.
Key Features
- Voltage Monitoring: The device is capable of monitoring voltages as low as 1.8V, making it suitable for low-voltage applications.
- Reset Signal: It provides a robust active-low reset signal, ensuring reliable operation of the connected microprocessor or system during power-up, power-down, and brown-out conditions.
- Manual Reset: An additional feature includes a manual reset input, which allows for an external trigger to initiate a system reset.
- Low Power Consumption: With its low power consumption, the MAX825TEXK+T is an ideal choice for battery-operated devices, contributing to longer battery life and improved energy efficiency.
- Compact Package: The component is available in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.
Applications
The MAX825TEXK+T is versatile and can be used in a wide array of applications, including:
- Portable/Battery-Powered Equipment
- Computers and Controllers
- Embedded Systems
- Data Storage Devices
- Telecommunications Systems
Technical Specifications
The supervisory circuit operates over a wide temperature range and boasts an impressive set of technical specifications:
- Supply Voltage Range: 1.0V to 5.5V
- Temperature Range: -40°C to +125°C
- Reset Timeout: 140ms min reset pulse width
- Package Type: 5-Pin SOT-23
In conclusion, the MAX825TEXK+T from Maxim Integrated is a reliable and efficient solution for voltage monitoring and system reset functions. Its low power consumption, small footprint, and robust feature set make it an ideal choice for a variety of electronic applications.