The MAX823SEUK-T is a sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This component is specifically engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It provides a cost-effective solution for systems that require a high level of reliability and precision.
Key Features
- Voltage Monitoring: The MAX823SEUK-T offers precise monitoring of the power supply voltage, ensuring that the system operates within the specified voltage thresholds. This helps prevent data corruption and system failures caused by unexpected power fluctuations.
- Reset Output: It features an active-low reset output, which holds the µP in the reset state until the system voltage stabilizes. This ensures a reliable system startup and operation.
- Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for portable and battery-operated applications.
- Compact Package: The MAX823SEUK-T comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.
- Temperature Range: It operates over an extended temperature range, ensuring reliable performance in various environmental conditions.
Applications
The MAX823SEUK-T is versatile and can be used in a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Industrial Controls
- Telecommunications Equipment
Technical Specifications
Some of the technical specifications of the MAX823SEUK-T include:
- Supply Voltage Range: Typically 1.2V to 5.5V
- Reset Threshold Options: Available in standard voltages
- Reset Timeout Duration: Adjustable with external capacitor
- Output Type: Active-Low, Push-Pull
With its robust feature set and Maxim Integrated's reputation for quality, the MAX823SEUK-T is an excellent choice for designers looking to enhance system reliability through effective power supply monitoring.