EN
  • EN
  • DE

MAX8211ESA+

Part No MAX8211ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC V-MONITOR W/PROG DETEC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108213-MAX8211ESA+
Ultra Librarian 3D Model Ultra Librarian MAX8211ESA+ CAD Model

Description

Maxim Integrated MAX8211ESA+ Voltage Monitor IC

The MAX8211ESA+ is a precision voltage monitor chip designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This IC is specifically crafted to supervise the power supply levels in digital systems, ensuring that the system operates within its specified voltage thresholds for optimal performance and reliability.

The MAX8211ESA+ comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It is designed to monitor a single supply voltage with high accuracy, triggering a warning signal if the monitored voltage falls below a preset threshold. This feature is particularly crucial for protecting sensitive electronics from damage due to undervoltage conditions.

One of the key attributes of the MAX8211ESA+ is its ease of use. The device requires minimal external components to function, which simplifies the design process and accelerates time-to-market for products incorporating this voltage monitor. Additionally, the IC offers a low quiescent current, making it an energy-efficient choice for battery-powered devices.

The voltage monitor can be programmed with external resistors to set the desired threshold voltage, providing designers with the flexibility to tailor the device to a wide range of applications. Once the input voltage falls below the programmed threshold, the MAX8211ESA+'s output becomes active, signaling the system to take appropriate action, such as shutting down or switching to a backup power source.

With its wide operating temperature range of -40°C to +85°C, the MAX8211ESA+ is suitable for use in harsh environments, ensuring reliable operation across various industrial, automotive, and consumer applications. Its robust design also includes features such as glitch immunity and a fast response time, further enhancing the overall system stability and safety.

In summary, the Maxim Integrated MAX8211ESA+ is a versatile and reliable voltage monitor IC that offers precise voltage supervision, low power consumption, and a flexible programming option, making it an ideal solution for safeguarding electronic systems against undervoltage conditions.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4414 $56.6484
13+ $7.7468 $100.7084
20+ $7.5047 $150.0940
28+ $7.2626 $203.3528
36+ $7.0206 $252.7416
48+ $6.2943 $302.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess