EN
  • EN
  • DE

MAX818LESA+T

Part No MAX818LESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 4.65V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 11 µA
Overvoltage Threshold 4.75 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1075773-MAX818LESA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX818LESA+T CAD Model

Description

Product Overview: MAX818LESA+T

The MAX818LESA+T is a high-quality microprocessor (µP) supervisory circuit produced by Maxim Integrated, designed to monitor power supplies in µP and digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within operational thresholds, thereby safeguarding the system from potential damage due to power fluctuations.

Key Features

  • Precision Monitoring: This device offers precision voltage monitoring, ensuring that systems operate within their specified voltage range, enhancing overall reliability and performance.
  • Power-On Reset: With a built-in power-on reset feature, the MAX818LESA+T guarantees that the µP powers up in a known state every time, which is critical for maintaining system integrity.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control for system operators or during maintenance procedures.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a low quiescent current, making it suitable for battery-powered applications.
  • Compact SOT-23 Packaging: The component comes in a small SOT-23 package, which is ideal for space-constrained applications, without compromising on performance.

Applications

The MAX818LESA+T is versatile and can be used in a variety of applications that require reliable voltage monitoring and system protection. Common applications include:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers

Technical Specifications

The technical specifications of the MAX818LESA+T include:

  • Supply Voltage Range: 1.2V to 5.5V
  • Reset Threshold Voltage: Factory-trimmed
  • Reset Timeout: 140ms (min) active-low RESET
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SOT-23

Overall, the MAX818LESA+T is a reliable and efficient solution for system protection and voltage monitoring in a wide range of electronic systems. Its precision and low power consumption make it an excellent choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess