The MAX813LEUA+ is a compact, highly integrated supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power solution for system reset and voltage monitoring, ensuring reliable operation and protection against power failures or brownout conditions.
Key Features
- Voltage Monitoring: This device is capable of monitoring a +5V power supply, providing a quick response to any detected undervoltage condition.
- Power-On Reset: The MAX813LEUA+ generates a reset signal whenever the monitored supply voltage falls below the factory-set reset threshold, maintaining it active for a minimum of 140ms after the supply has risen above the reset threshold, ensuring a proper system reset.
- Manual Reset: An additional feature includes a manual reset input that allows for a system reset to be generated on demand.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low quiescent current, making it an ideal choice for portable and battery-powered equipment.
- Compact Package: The device comes in an 8-pin µMAX package, which is highly space-efficient and suitable for use in space-constrained applications.
Applications
The MAX813LEUA+ supervisory circuit is versatile and can be used across various applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Telecommunication Systems
Technical Specifications
- Supply Voltage Range: 4.75V to 5.5V
- Reset Threshold: Factory-set for precision monitoring
- Reset Output: Active-low, push-pull
- Operating Temperature: -40°C to +85°C
- Package: 8-pin µMAX
With its robust feature set and Maxim Integrated's reputation for quality, the MAX813LEUA+ is a reliable solution for system monitoring and reset functions, offering enhanced system stability and protection in a variety of applications.