EN
  • EN
  • DE

MAX810TEXR+T

Part No MAX810TEXR+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRC MPU SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1071222-MAX810TEXR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX810TEXR+T CAD Model

Description

The MAX810TEXR+T is a highly reliable and efficient supervisory circuit designed by Maxim Integrated, a renowned manufacturer in the semiconductor industry. This compact device is essential for monitoring the power supply voltage in microprocessor (µP) systems, ensuring that the system operates within safe voltage levels. It is a crucial component for a wide range of electronic applications, including computers, embedded systems, and portable devices.

Key Features

  • Precision Monitoring: The MAX810TEXR+T offers precision voltage monitoring with a factory-set reset threshold voltage, providing accurate and consistent system checks.
  • Low Power Consumption: Designed with energy efficiency in mind, this supervisory circuit has a low power consumption, making it ideal for battery-operated devices.
  • Reset Output: It features an active-low reset output, which ensures that the µP and other components are held in a reset state until the system voltage reaches the acceptable level.
  • Manual Reset Capability: The device also includes a manual reset input, allowing system designers to initiate a reset manually whenever necessary.
  • Wide Operating Temperature Range: The MAX810TEXR+T is built to operate over a broad temperature range, accommodating various environmental conditions.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, this supervisory circuit is suitable for space-constrained applications.

Applications

The versatile nature of the MAX810TEXR+T makes it a perfect fit for numerous applications, including:

  • Computers and servers
  • Embedded control systems
  • Portable and battery-powered devices
  • Intelligent instruments
  • Automotive systems

Technical Specifications

  • Package: SOT-23
  • Operating Voltage Range: Typically 1.2V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Reset Threshold Voltage: Factory-set
  • Output Type: Active-low

In conclusion, the MAX810TEXR+T supervisory circuit by Maxim Integrated is a robust and efficient solution for system voltage monitoring, ensuring the safe and reliable operation of electronic systems under various conditions. Its precision, low power consumption, and compact size make it an indispensable component for designers looking to enhance system stability and performance.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess