EN
  • EN
  • DE

MAX810J-4.00

Part No MAX810J-4.00
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706599-MAX810J-4.00
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX810J-4.00 CAD Model

Description

The MAX810J-4.00 is a precision microprocessor (μP) reset circuit developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to monitor the supply voltage of μP and digital systems, providing a significant layer of protection and reliability. It is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment.

Key Features

  • Voltage Monitoring: The MAX810J-4.00 monitors the system voltage and asserts a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold of 4.00V, ensuring the proper operation of the μP during power-up, power-down, and brown-out conditions.
  • Reset Output: This device provides an active-low reset signal, with an accuracy of ±1.5% at room temperature, which remains asserted for a minimum reset timeout period of 140ms after VCC has risen above the reset threshold. This guarantees the system has sufficient time to stabilize before the processor starts operating.
  • Low Power Consumption: With its low supply current of only 17μA (typical), the MAX810J-4.00 is optimized for energy-efficient operations, making it suitable for portable and battery-powered applications.
  • Temperature Range: The operating temperature range of the MAX810J-4.00 is from -40°C to +85°C, allowing for reliable operation in a variety of environmental conditions.
  • Compact Package: It is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers

In summary, the MAX810J-4.00 from Maxim Integrated is an essential component for any digital system requiring robust voltage monitoring and reliable reset capabilities. Its precision, low power consumption, and compact form factor make it a versatile choice for engineers and designers looking to enhance system integrity and prevent data corruption due to power irregularities.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess