EN
  • EN
  • DE

MAX805LCPA+

Part No MAX805LCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 4.65V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 4.45 mm
Lead Free Yes
Length 9.91 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 1.1 V
Mount Through Hole
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 200 µA
Overvoltage Threshold 4.75 V
Radiation Hardening No
REACH SVHC Unknown
Reset Active High
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit, Power Supply Monitor
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Width 7.87 mm
Win Source Part Number 1075766-MAX805LCPA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX805LCPA+ CAD Model

Description

Maxim Integrated MAX805LCPA+ Microprocessor Supervisory Circuit

The MAX805LCPA+ from Maxim Integrated is a highly reliable and efficient microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This device significantly improves system reliability by providing several key supervisory functions, including a reset output during power-up, power-down, and brownout conditions. The reset signal ensures that the µP starts in a known state. The MAX805LCPA+ generates a reset signal whenever the VCC supply voltage declines below a preset threshold, keeping it asserted for at least 140ms after VCC has risen above the reset threshold. This feature is crucial in preventing system errors and data corruption during unpredictable power incidents.

The MAX805LCPA+ also features a manual reset input that allows the user to initiate a system reset with an external pushbutton or logic signal. This manual reset is debounced and guarantees a clean reset pulse to the system.

Another notable feature of the MAX805LCPA+ is its watchdog timer, which monitors the system for software lock-up or other malfunctions. If the system fails to provide a watchdog edge within the watchdog timeout period, the MAX805LCPA+ issues a system reset, ensuring proper operation and recovery from fault conditions.

Designed for versatility, the MAX805LCPA+ comes in an 8-pin PDIP package and operates over a wide temperature range of -40°C to +85°C, making it suitable for various applications, including computers, controllers, intelligent instruments, critical µP and µC power monitoring, and portable/battery-powered equipment.

With its combination of reset logic, manual reset capability, and a watchdog timer, the MAX805LCPA+ from Maxim Integrated provides a comprehensive solution for system stability and is an essential component for any robust digital system design.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess