EN
  • EN
  • DE

MAX778CSA+T

Part No MAX778CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706512-MAX778CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX778CSA+T CAD Model

Description

Maxim Integrated MAX778CSA+T - High-Efficiency, Low-DQ, Step-Down DC-DC Converters

The Maxim Integrated MAX778CSA+T is a high-performance, step-down DC-DC converter designed for a range of applications requiring efficient voltage regulation with a low dropout quotient. This device is part of the Maxim Integrated power management portfolio and is ideal for battery-powered systems, including portable consumer electronics, handheld devices, and IoT applications.

The MAX778CSA+T operates over a wide input voltage range from 2.7V to 11V, making it versatile for use with various power sources. It delivers an adjustable output voltage from 1.25V to 9.5V, allowing designers to tailor the output to meet specific circuit requirements. With its high efficiency, the converter minimizes heat generation and extends battery life, which is crucial for portable applications.

One of the key features of the MAX778CSA+T is its low dropout operation. This enables the converter to continue regulating the output voltage even when the input-to-output voltage differential is minimal, ensuring consistent performance and reliability under varying conditions. Additionally, the converter's high switching frequency of up to 300kHz allows for the use of small, low-cost external components, such as inductors and capacitors, reducing the overall solution size and bill of materials.

The device is equipped with a range of protection features to safeguard against abnormal operating conditions. These include thermal shutdown, current limit, and under-voltage lockout, which enhance the safety and durability of the end application. The MAX778CSA+T also supports a shutdown mode, reducing the quiescent current to a mere 10µA, further conserving battery life when the device is not in active use.

Housed in an 8-pin SOIC package, the MAX778CSA+T is designed for easy integration into various circuit designs. Its compact footprint and surface-mount form factor make it suitable for space-constrained applications.

Overall, the Maxim Integrated MAX778CSA+T DC-DC converter is a reliable and efficient solution for designers looking to optimize power management in their electronic products. Its combination of high efficiency, low dropout performance, and comprehensive protection features make it a versatile choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess