EN
  • EN
  • DE

MAX77665AEWQ+T

Part No MAX77665AEWQ+T
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description INTEGRATED CIRCUIT / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX776
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 706488-MAX77665AEWQ+T
Ultra Librarian 3D Model Ultra Librarian MAX77665AEWQ+T CAD Model

Description

The MAX77665AEWQ+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to deliver efficient power solutions for compact and portable electronic devices. This advanced IC is an ideal choice for designers looking to optimize power consumption and extend battery life in applications such as wearables, smart devices, and Internet of Things (IoT) gadgets.

Key Features:

  • Multiple Power Outputs: The MAX77665AEWQ+T offers a variety of power outputs, including step-down converters, LDOs, and a SIM card power supply, enabling it to power multiple components within a system.
  • High Efficiency: With its high-efficiency buck converters, this PMIC ensures minimal power loss and heat generation, thus enhancing the overall performance of the device it powers.
  • Compact Design: The small form factor of the MAX77665AEWQ+T makes it suitable for space-constrained applications, allowing for more creative and flexible design options.
  • Programmable Voltage Levels: It provides programmable voltage levels on its outputs, giving designers the flexibility to fine-tune power delivery according to specific requirements.
  • Integrated Battery Charger: An integrated battery charger with smart power management allows for safe and efficient charging of lithium-ion batteries.
  • I²C-Compatible Interface: The device features an I²C-compatible interface, which simplifies communication with microcontrollers and allows for easy configuration and monitoring of the power management settings.

Applications:

The versatility of the MAX77665AEWQ+T makes it an excellent choice for a wide range of applications, including:

  • Smart Wearables
  • Bluetooth Headsets
  • Portable Media Players
  • Health and Fitness Monitors
  • Smart Home Automation Devices

With its combination of multiple power outputs, high efficiency, compact size, and programmable features, the MAX77665AEWQ+T from Maxim Integrated stands out as a comprehensive power management solution that can meet the demanding requirements of today's portable and connected devices.

You May Also Be Interested in

Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess