EN
  • EN
  • DE

MAX77620AEWJ+T

Part No MAX77620AEWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC MOBILE MULTI-CORE PROC W / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX77620
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 706475-MAX77620AEWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77620AEWJ+T CAD Model

Description

Maxim Integrated MAX77620AEWJ+T Power Management IC

The Maxim Integrated MAX77620AEWJ+T is a highly-integrated power-management IC (PMIC) designed to address the needs of complex portable and wearable devices. This advanced PMIC combines multiple power solutions into a single package, providing a compact and efficient way to manage power for applications such as smartphones, tablets, smartwatches, and other battery-powered electronics.

Key Features:

  • Multiple Power Outputs: The device includes three high-efficiency buck regulators and one 150mA LDO (Low Drop-Out) regulator, ensuring a wide range of power supply options for various components within the system.
  • Programmable Sequencing: The MAX77620AEWJ+T offers flexible power sequencing capabilities, which allow designers to optimize the startup behavior of their systems for performance and battery life.
  • Advanced Power Saving: With integrated dynamic voltage scaling and low quiescent current, the PMIC is optimized for power-sensitive applications, helping to extend battery life and reduce overall power consumption.
  • Configurable GPIO: The device also features multiple General Purpose Input/Output (GPIO) pins that can be configured for various functions, providing additional flexibility in system design.
  • I2C-Compatible Interface: Communication with the PMIC is made simple through an I2C-compatible interface, which allows for easy programming and control of the various power outputs.

Compact and Robust Design:

The MAX77620AEWJ+T comes in a compact WLP (Wafer-Level Package) that is suitable for space-constrained applications. Its small footprint does not compromise on robustness, as it is built to withstand the demanding conditions typical of portable devices.

Applications:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Gaming Systems
  • Smart Home Automation
  • Other Battery-Powered Consumer Electronics

With its comprehensive set of features and compact design, the Maxim Integrated MAX77620AEWJ+T is an excellent choice for designers looking to create sophisticated, power-efficient products that cater to the evolving demands of the tech-savvy consumer.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4045 $64.0450
22+ $5.2553 $115.6166
35+ $5.0912 $178.1920
47+ $4.9272 $231.5784
61+ $4.7632 $290.5552
82+ $4.2700 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess