EN
  • EN
  • DE
  • IT

MAX775CSA+

Part No MAX775CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 139043-MAX775CSA+
Ultra Librarian 3D Model Ultra Librarian MAX775CSA+ CAD Model

Description

Maxim Integrated MAX775CSA+ Voltage Converter

The MAX775CSA+ is a versatile, high-efficiency, step-up DC-DC voltage converter from the renowned manufacturer Maxim Integrated. Designed to deliver a reliable power solution, this compact component is ideal for portable devices, where efficient power conversion and space constraints are critical considerations.

Key Features

  • Adjustable Output Voltage: The MAX775CSA+ allows users to set the output voltage from 2V to 16.5V to accommodate a wide range of applications and power requirements.
  • High Efficiency: With its high switching frequency and low quiescent current, this voltage converter operates with high efficiency, minimizing power loss and extending battery life in portable devices.
  • Low Battery Detector: It includes a low battery detector that provides an early warning for battery replacement or charge, ensuring uninterrupted operation.
  • Compact SMD Package: The device comes in a space-saving 8-pin SOIC package, making it suitable for high-density PCB layouts.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 11.5V, making it compatible with various power sources, including single-cell lithium-ion batteries.

Applications

The MAX775CSA+ is an excellent choice for a multitude of applications that require a compact and efficient voltage boost solution. These applications include but are not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Medical Devices
  • Power Backup Systems

Technical Specifications

Technical specifications of the MAX775CSA+ include a shutdown current of under 10µA, a max duty cycle of 94%, and a switching frequency of 300kHz. Its thermal overload protection ensures the device operates within safe temperature limits, preventing damage from overheating.

Whether for consumer electronics, medical technology, or industrial applications, the MAX775CSA+ from Maxim Integrated is a reliable and efficient choice for step-up voltage conversion needs.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess