EN
  • EN
  • DE

MAX773CSD+T

Part No MAX773CSD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 3V ~ 16.5V
Switching Frequency 300kHz
Clock Sync No
Control Features Enable, Low Battery
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX773
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706470-MAX773CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX773CSD+T CAD Model

Description

The MAX773CSD+T from Maxim Integrated is a high-efficiency, pulse-width modulated (PWM), step-up DC-DC converter. This component is designed to provide a reliable voltage boost for applications requiring a higher voltage output than what is available from the input source. It is an ideal choice for battery-powered devices, as well as for systems that need a regulated supply from a lower voltage input.

Key Features

  • Adjustable Output Voltage: The MAX773CSD+T allows for an adjustable output voltage, which can be set higher than the input voltage, ensuring versatility across various applications.
  • High Efficiency: It is capable of delivering high efficiency, which is critical for preserving battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which further enhances its suitability for battery-powered applications by minimizing the drain on the power source when in standby mode.
  • Compact Design: Offered in a 14-pin SOIC package, this converter is designed for space-constrained applications.
  • Wide Input Voltage Range: The MAX773CSD+T operates over a broad input voltage range, accommodating various power sources.

Applications

The versatility of the MAX773CSD+T makes it suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Battery-Operated Devices
  • Power Supply Backup Systems
  • Telecommunications Equipment

Technical Specifications

  • Input Voltage: 2.7V to 11.5V
  • Output Voltage: Adjustable
  • Switching Frequency: 125kHz
  • Package Type: 14-SOIC
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the MAX773CSD+T is a robust and efficient solution for stepping up voltage levels in a variety of electronic systems. Its adjustable output, high efficiency, and low quiescent current make it an excellent choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9344 $54.2784
25+ $4.0487 $101.2175
39+ $3.9222 $152.9658
53+ $3.7957 $201.1721
69+ $3.6692 $253.1748
92+ $3.2896 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess