EN
  • EN
  • DE

MAX77387EWP+T

Part No MAX77387EWP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 2.3 V to 5.2 V
Channel Output Current 1A (Flash)
Frequency 4MHz
Dimming Analog, PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-WLP
Win Source Part Number 207555-MAX77387EWP+T
Ultra Librarian 3D Model Ultra Librarian MAX77387EWP+T CAD Model

Description

The MAX77387EWP+T from Maxim Integrated is a high-efficiency, integrated flash LED driver designed to provide a premier lighting solution for mobile devices such as smartphones, tablets, and digital cameras. With its compact form factor and power-saving features, this LED driver is engineered to enhance the visual quality of photos and videos by providing consistent, bright illumination.

Key Features

  • High-Efficiency: The device offers a high level of efficiency, which is crucial for battery-powered applications, helping to extend the battery life of portable devices.
  • Adaptive Flash Control: It features an adaptive flash control that automatically adjusts the flash current based on the battery voltage, ensuring optimal performance even when the battery power is low.
  • Small Footprint: Its small package size (TQFN-EP) is ideal for space-constrained applications, allowing for more flexible design options.
  • Temperature Protection: The MAX77387EWP+T includes over-temperature protection, safeguarding the device and the system from the potential damage caused by excessive heat.
  • Programmable Current Levels: The LED current levels are programmable via an I2C-compatible interface, which provides designers with the flexibility to adjust the brightness according to the specific needs of their application.

Applications

The versatility of the MAX77387EWP+T makes it suitable for a wide range of applications that require high-quality LED lighting. Its primary use is in portable electronics where flash illumination is necessary, such as:

  • Smartphone cameras
  • Tablet cameras
  • Digital still cameras
  • Portable video cameras

Technical Specifications

With a supply voltage ranging from 2.5V to 5.5V, the MAX77387EWP+T can drive up to four LEDs in series. It offers a programmable flash current up to 1.5A and a movie light current up to 200mA. The device also features a 400kHz I2C-compatible interface for programming and control.

Conclusion

The Maxim Integrated MAX77387EWP+T LED driver is an ideal choice for designers looking to enhance the multimedia capabilities of their portable devices with high-quality, efficient, and flexible lighting solutions. Its advanced features and compact design make it a leading solution in the market of mobile device illumination.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8702 $60.9140
145+ $0.8140 $118.0300
225+ $0.7860 $176.8500
320+ $0.7299 $233.5680
415+ $0.7018 $291.2470
515+ $0.6738 $347.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,310 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess