EN
  • EN
  • DE

MAX769EEI

Part No MAX769EEI
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TWO-WAY PAGER SYSTEM IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 4µA
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX769
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632268-MAX769EEI
Ultra Librarian 3D Model Ultra Librarian MAX769EEI CAD Model

Description

MAX769EEI Low-Voltage, Step-Up DC-DC Converters

The MAX769EEI from Maxim Integrated is a high-efficiency, low-voltage, step-up DC-DC converter designed to provide a solution for portable electronic devices that require a higher voltage from a low-voltage power source. This compact and versatile component is ideal for battery-powered applications, including handheld devices, medical equipment, and wireless communication products.

Featuring a wide input voltage range of 0.7V to 5.5V, the MAX769EEI can start up with a minimum input voltage of 0.7V and then operate down to 0.5V after startup, making it perfect for applications powered by single-cell batteries. Its adjustable output voltage ranges from 2V to 5.5V, providing the flexibility needed to power a variety of circuits and systems.

The device operates in a pulse-frequency modulation (PFM) mode which enhances efficiency at light loads, thus extending battery life. It also has a low quiescent current, further conserving power when the device is in standby mode. Moreover, the MAX769EEI features a 2.5A switch current limit, which is internally set, offering robust power handling capability.

Protection features of the MAX769EEI include thermal shutdown, which prevents damage from overheating, and a current limit to protect the device and the load from excessive current draw. Additionally, the component is offered in an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

The MAX769EEI comes in a space-saving 16-pin QSOP package, which is suitable for space-constrained applications. It also supports a low-noise operation with its frequency dithering feature, which reduces electromagnetic interference (EMI), making it easier to meet regulatory standards.

With its high efficiency, versatile input and output voltage range, and compact form factor, the MAX769EEI from Maxim Integrated is an excellent choice for designers looking to maximize performance in portable and low-voltage applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0893 $70.4465
10+ $11.5605 $115.6050
16+ $11.1993 $179.1888
22+ $10.8380 $238.4360
28+ $10.4767 $293.3476
37+ $9.3929 $347.5373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess