EN
  • EN
  • DE

MAX754JCWG

Part No MAX754JCWG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706426-MAX754JCWG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX754JCWG CAD Model

Description

The MAX754JCWG from Maxim Integrated is a high-performance, precision voltage converter designed to meet the demanding needs of complex digital systems. This device is part of Maxim's extensive range of power management integrated circuits, renowned for their reliability and efficiency.

At the heart of the MAX754JCWG is a step-up DC-DC converter that can efficiently boost lower voltages to higher levels, making it ideal for battery-powered applications where extending operational life is crucial. This component is particularly well-suited for portable devices, as it can draw power from a single cell battery and increase the voltage to a level sufficient for driving high-power circuits.

One of the standout features of the MAX754JCWG is its ability to provide a high output current, which is essential for driving loads that require a substantial amount of power. Additionally, this voltage converter boasts excellent line and load regulation, ensuring a stable output voltage even under varying input conditions and load changes. This makes it a reliable choice for critical applications where consistent performance is a must.

The device is also characterized by its low quiescent current, which contributes to its overall power efficiency. This is particularly important for battery-operated devices where conserving energy is paramount to achieve longer run times. Moreover, the MAX754JCWG includes built-in thermal shutdown and current-limiting features to protect against over-temperature and over-current conditions, further enhancing the safety and durability of the systems it is used in.

Encased in a robust 24-pin Ceramic Wide Body package, the MAX754JCWG is designed to withstand harsh environments and provide reliable operation over a wide temperature range. Its compact form factor makes it an excellent choice for space-constrained applications.

Overall, the MAX754JCWG is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and reliable power solutions that cater to the evolving needs of modern electronics. Whether for consumer electronics, medical devices, or industrial applications, this voltage converter stands out as a top choice for designers and engineers seeking to optimize their power management strategies.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess