EN
  • EN
  • DE

MAX7548JEWP

Part No MAX7548JEWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706425-MAX7548JEWP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7548JEWP CAD Model

Description

Maxim Integrated MAX7548JEWP Microprocessor-Compatible 8-Bit DAC

The MAX7548JEWP from Maxim Integrated is a versatile and high-performance 8-bit digital-to-analog converter (DAC) designed to interface directly with microprocessors. This precision DAC is an ideal choice for applications that require accurate and stable analog output controlled by digital signals.

Featuring an easy-to-use 8-bit parallel interface, the MAX7548JEWP allows for seamless integration with most microcontrollers and digital systems. The device operates with a single +5V power supply, making it compatible with standard logic levels and simplifying the power supply design.

The MAX7548JEWP provides a high level of integration, incorporating an onboard precision voltage reference and output amplifier. This integration reduces the number of external components required, thereby saving board space and reducing system cost. The output amplifier is capable of driving ±5mA, which allows the DAC to directly drive many loads without the need for an external buffer.

The DAC's design ensures excellent performance, featuring a low glitch impulse of 15nV-s, which minimizes the transient errors during output changes. This characteristic is particularly important in applications where a smooth analog signal is crucial, such as in waveform generation or in closed-loop control systems.

The MAX7548JEWP also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write operation occurs. This feature enhances the safety and predictability of the system during power-up sequences.

With its extended temperature range of -40°C to +85°C, the MAX7548JEWP is suitable for use in harsh environments, making it a reliable choice for industrial, automotive, and other demanding applications. The device is offered in a 20-pin wide-body SO package, which provides ample space for routing and helps with thermal management.

Overall, the Maxim Integrated MAX7548JEWP is a robust and high-quality DAC that offers excellent digital-to-analog conversion capabilities, making it an essential component for precise analog control in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess