EN
  • EN
  • DE

MAX7547JN

Part No MAX7547JN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706423-MAX7547JN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7547JN CAD Model

Description

Maxim Integrated MAX7547JN Microprocessor-Compatible, 12-Bit Digital-to-Analog Converter

The MAX7547JN is a versatile, high-performance 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to meet the demanding needs of complex microprocessor-based systems. This precision DAC is an ideal solution for applications requiring accurate and stable analog output, such as industrial control systems, automated test equipment, and high-resolution data acquisition systems.

One of the key features of the MAX7547JN is its microprocessor compatibility, which allows it to interface directly with 8-bit microprocessors. The device comes in a 24-pin DIP package, making it easy to integrate into a variety of circuit designs. It operates with a single +5V power supply, simplifying power management in embedded systems.

The DAC incorporates a double-buffered interface, which enhances its performance in dynamic systems by allowing the input data to be updated independently of the analog output. This feature is particularly useful in applications where timing is critical, as it ensures that the analog output remains stable during data updates.

Another advantage of the MAX7547JN is its low power consumption, which makes it suitable for portable and battery-powered applications. The device also features a power-down mode, further reducing power usage when the DAC is not in active operation.

For enhanced versatility, the MAX7547JN includes a voltage output that can directly drive 10kΩ loads, providing significant flexibility in interfacing with subsequent stages of an analog signal chain. Moreover, the DAC's monotonic performance over the entire operating temperature range ensures reliable and consistent output, which is essential for precision applications.

In terms of reliability, the MAX7547JN is designed with Maxim Integrated's commitment to quality, offering excellent temperature stability and low glitch energy, which minimizes the potential for spurious signals in the output waveform.

Overall, the MAX7547JN from Maxim Integrated is a robust and reliable DAC that provides high-resolution analog output with ease of integration, making it an excellent choice for designers looking to enhance the performance of their microprocessor-controlled systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess