EN
  • EN
  • DE

MAX7491EEE+

Part No MAX7491EEE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER SW CAP DUAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 074007-MAX7491EEE+
Ultra Librarian 3D Model Ultra Librarian MAX7491EEE+ CAD Model

Description

Product Overview: MAX7491EEE+ from Maxim Integrated

The MAX7491EEE+ is a high-performance, precision clock generator and timing solution designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Engineered to meet the demanding requirements of advanced communication systems, this device is an essential component for applications requiring accurate timing and clock generation.

Key Features

  • High Precision: The MAX7491EEE+ offers extremely precise frequency generation, which is crucial for synchronization in digital systems.
  • Low Jitter: With its low jitter performance, it ensures high-quality signal integrity, making it suitable for high-speed data communication and processing applications.
  • Versatility: This device supports a wide range of frequencies, providing flexibility for various design requirements.
  • Programmability: The clock frequencies can be easily programmed via a serial interface, allowing for customization to specific application needs.
  • Compact Package: Housed in a compact, 16-pin QSOP package, the MAX7491EEE+ saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX7491EEE+ is designed for a variety of applications across multiple industries. Some common uses include:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • Test and measurement instruments
  • High-speed digital signal processing (DSP)

Technical Specifications

The device operates over a wide temperature range and is built to deliver reliable performance under varying environmental conditions. It requires a single power supply for operation and integrates seamlessly into a broad array of circuit designs.

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX7491EEE+ is no exception, undergoing rigorous testing to ensure it meets these standards. Customers can trust this clock generator to perform consistently and effectively in their electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated product datasheet for the MAX7491EEE+.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7166 $65.1498
6+ $17.8188 $106.9128
9+ $17.2620 $155.3580
12+ $16.7051 $200.4612
16+ $16.1483 $258.3728
21+ $14.4778 $304.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,255 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess