EN
  • EN
  • DE

MAX7463USA+T

Part No MAX7463USA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC FILTER RECON VIDEO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706393-MAX7463USA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7463
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7463USA+T CAD Model

Description

The Maxim Integrated MAX7463USA+T is a state-of-the-art video filter amplifier designed to provide high-quality video signal processing for a wide range of applications. This integrated circuit is part of Maxim's comprehensive line of video and audio processing solutions, offering superior performance and reliability.

Key Features

  • Integrated Lowpass Filter: The MAX7463USA+T features a built-in fifth-order, lowpass filter with a 9MHz cutoff frequency, ensuring sharp image quality by reducing noise and preventing aliasing.
  • High-Quality Amplification: With a 2V/V fixed gain setting, this video filter amplifier delivers a consistent and high-quality amplified video signal.
  • Power-Saving Modes: The device includes options for power-saving modes, allowing it to operate in shutdown mode, thereby conserving energy when not in active use.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX7463USA+T simplifies power management within the system design.
  • Robust ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection circuits, providing robustness against static electricity and enhancing the longevity of the product.

Applications

The MAX7463USA+T is ideal for a variety of applications that require clean and stable video signals, such as:

  • Video surveillance systems
  • Automotive rear-view cameras
  • Portable video devices
  • Video conferencing equipment
  • Set-top boxes and video players

Package and Quality

Maxim Integrated's MAX7463USA+T comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. The device is provided in tape and reel form for ease of integration into automated manufacturing processes. Maxim Integrated ensures high standards of quality and reliability for their products, and the MAX7463USA+T is no exception, undergoing rigorous testing to meet industry specifications.

Conclusion

With its advanced features and robust design, the MAX7463USA+T from Maxim Integrated is an excellent choice for designers looking to enhance their video signal processing capabilities. Its combination of integrated filtering, amplification, power efficiency, and protection features make it a versatile and reliable component for high-quality video applications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess