EN
  • EN
  • DE

MAX7449EUD-T

Part No MAX7449EUD-T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER VIDEO 4CH 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 3
Filter Order 2nd
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 14-TSSOP-EP
Win Source Part Number 312080-MAX7449EUD-T
Ultra Librarian 3D Model Ultra Librarian MAX7449EUD-T CAD Model

Description

Maxim Integrated MAX7449EUD-T Multi-Channel Video Filter Driver

The MAX7449EUD-T is a sophisticated, integrated video filter driver designed by Maxim Integrated to cater to the demanding requirements of video signal processing. It is an ideal solution for applications that require high-quality video filtering, such as video projectors, HDTVs, and other advanced video equipment. This component is engineered to provide a crisp, clean video output with minimal distortion and noise.

Key Features

  • Multi-Channel Support: The device features five high-performance, 9th-order, lowpass video filters, making it suitable for RGB or YPbPr video signals. This allows for simultaneous processing of multiple video channels, ensuring synchronous filtering for all components of the video signal.
  • High Definition Capability: It supports HD video signals up to 1080i and 720p, making it compatible with the majority of high-definition video sources and displays.
  • Integrated Fixed Gain: The MAX7449EUD-T comes with a fixed gain of +6dB, which helps in driving double-terminated cables directly, thus simplifying the design and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for use in energy-sensitive applications.
  • Flexible Operating Range: The device operates over a wide supply voltage range from 4.75V to 5.25V, providing flexibility in various system designs.

Package and Quality

The MAX7449EUD-T is offered in a compact 14-pin TSSOP package, allowing for efficient space utilization on PCBs. Its small footprint is particularly advantageous for designs where board space is at a premium.

Applications

  • High-Definition Televisions (HDTVs)
  • Video Projectors
  • Video Signal Processing Equipment
  • Advanced Video Playback Devices

Maxim Integrated's commitment to quality ensures that the MAX7449EUD-T meets the rigorous standards required for video processing applications. With its combination of performance, integration, and efficiency, the MAX7449EUD-T is an excellent choice for designers looking to enhance their video signal chain with a reliable and high-performing video filter driver.

You May Also Be Interested in

Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5641 $70.2564
9+ $14.4121 $129.7089
13+ $13.9616 $181.5008
18+ $13.5112 $243.2016
23+ $13.0607 $300.3961
30+ $11.7094 $351.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess