EN
  • EN
  • DE

MAX7430EUB+

Part No MAX7430EUB+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Active Filter Dual Low Pass 6th Order 10-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Frequency 4.2 MHz
Gain 6 dB
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 555.5 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 45 mA
Number of Circuits 2
Number of Pins 10
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Type Active
Win Source Part Number 1075734-MAX7430EUB+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7430EUB+ CAD Model

Description

The MAX7430EUB+ from Maxim Integrated is a high-performance, low-power, 5th-order, low-pass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. Designed with precision and compactness in mind, this filter operates from a single +2.7V to +5.5V supply, making it an ideal choice for a variety of electronic devices.

Key Features

  • Flexible Clock Options: The MAX7430EUB+ provides a clock-to-corner frequency ratio from 50:1 to 100:1, offering design flexibility and ease of integration into various systems.
  • User-Selectable Corner Frequencies: It features an easy-to-set corner frequency that can be adjusted by an external clock, providing versatile use across multiple applications.
  • Low Power Consumption: This device is optimized for low-power operations, drawing a typical supply current of only 0.8mA, making it suitable for battery-powered devices.
  • Small Package: Housed in a compact 10-pin µMAX package, the MAX7430EUB+ saves valuable board space.
  • High-Performance Filtering: With a fixed response that is factory trimmed, this filter offers excellent signal processing capabilities with minimal design effort.

Applications

The MAX7430EUB+ is versatile and can be used in a multitude of applications where digital signal noise reduction is required. This includes, but is not limited to:

  • Anti-aliasing and post-DAC filtering for data acquisition systems
  • Signal conditioning in communication devices
  • Audio processing equipment
  • Industrial control systems

Technical Specifications

With its robust feature set, the MAX7430EUB+ provides reliable performance under a range of conditions. Some of its technical specifications include:

  • Supply Voltage Range: +2.7V to +5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 10-pin µMAX

In conclusion, the MAX7430EUB+ from Maxim Integrated is a versatile, low-power filter that is ideal for designers looking to add high-quality signal processing to their applications without the need for complex and space-consuming circuitry.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,533 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess