EN
  • EN
  • DE

MAX7404ESA+T

Part No MAX7404ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074005-MAX7404ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX7404ESA+T CAD Model

Description

The MAX7404ESA+T from Maxim Integrated is a sophisticated analog filtering solution designed to provide precise 8th-order lowpass characteristics using an elliptic response. This switched-capacitor filter operates with a single +5V supply, making it suitable for a wide range of applications in signal processing and noise reduction.

This component is part of a family of filters that are fully integrated and require no external components for filter design. The MAX7404ESA+T features a fixed frequency response that is three times the clock frequency. The clock frequency can be adjusted using an external clock signal or a crystal, providing designers with flexibility and precision in their filtering needs.

The device's lowpass filter has a sharp roll-off and an excellent stopband rejection, thanks to its elliptic transfer function. This makes it ideal for applications such as anti-aliasing before A/D conversion, post-D/A filtering, and more specialized uses like medical instrumentation and communications systems where a sharp cutoff is required to isolate the desired signal from unwanted noise.

The MAX7404ESA+T is available in a small 8-pin SO package, which is beneficial for space-constrained applications. Its operating temperature range of 0°C to +70°C allows it to perform reliably in various environments. Additionally, it features a low-power shutdown mode, which reduces power consumption when the filter is not in active use, making it suitable for power-sensitive applications.

Key features of the MAX7404ESA+T include its user-selectable clock, the ability to be driven by an external clock signal for greater flexibility, and a shutdown pin that reduces power consumption to 0.2µA (typical). The device also boasts a fast settling time, making it ready to process signals shortly after power-up.

In summary, the MAX7404ESA+T from Maxim Integrated is a reliable, high-performance lowpass filter that offers precise filtering capabilities with the convenience of a fully integrated solution. It is perfect for designers looking to enhance signal integrity in their digital or analog systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess