EN
  • EN
  • DE

MAX7381AXR106+T

Part No MAX7381AXR106+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 10MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 10MHz
Output CMOS
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1071029-MAX7381AXR106+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7381AXR106+T CAD Model

Description

Maxim Integrated MAX7381AXR106+T Microprocessor Supervisory Circuit

The MAX7381AXR106+T is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact component is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low cost by eliminating the need for external components.

Its primary function is to assert a reset signal whenever the VCC supply voltage declines below the factory-set reset threshold level. The reset signal remains asserted for a preset timeout period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize before the processor begins operation. This feature is critical for applications where precise power management is essential, such as in embedded systems, portable devices, and other digital electronics.

The MAX7381AXR106+T comes in a compact, 3-pin SOT-23 package, which is ideal for space-constrained applications. It offers a variety of features that make it a versatile choice for system designers, including:

  • A precise factory-set VCC reset threshold to ensure reliable operation.
  • A 140 ms minimum power-on reset delay (timeout) that provides a stable system reset.
  • Low supply current of only 1.2 µA, making it suitable for battery-operated applications.
  • Immunity to short VCC transients, enhancing system robustness.
  • Capability to operate over a wide temperature range of -40°C to +125°C, accommodating various environmental conditions.

The MAX7381AXR106+T is also characterized for automotive applications, meaning it has been rigorously tested to meet the stringent requirements of the automotive industry. This makes it an ideal choice for automotive electronics where reliability and performance are non-negotiable.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX7381AXR106+T is a superb choice for designers looking to enhance the reliability and performance of their digital systems, while minimizing power consumption and space usage.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess