EN
  • EN
  • DE

MAX7375AXR365+T

Part No MAX7375AXR365+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 3.58MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type MEMS (Silicon)
Frequency 3.58MHz
Output CMOS
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 074003-MAX7375AXR365+T
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR365+T CAD Model

Description

The MAX7375AXR365+T from Maxim Integrated is a high-performance, low-power, silicon oscillator that provides a precision timing solution for a wide variety of electronic applications. This device is designed to replace crystal oscillators, ceramic resonators, and external clock sources with a stable and reliable integrated circuit that simplifies design and reduces component count.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 3.65MHz, which is suitable for a range of applications that require a stable clock source.
  • Voltage Range: It supports a voltage range of 2.7V to 5.5V, accommodating various power supply levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Stability: The MAX7375AXR365+T offers excellent temperature stability, maintaining consistent performance over the full industrial temperature range of -40°C to +85°C.
  • Packaging: This device is available in a compact, 3-pin SOT-23 package, making it ideal for space-constrained applications.
  • Power Consumption: With its low power consumption, this oscillator minimizes energy usage, making it ideal for battery-powered and portable devices.
  • Startup Time: It features a fast startup time, allowing quick resumption of stable clock output after power-up or wake-up events.

Applications

The MAX7375AXR365+T is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller clock generation
  • Consumer electronics
  • Industrial controls
  • Automotive systems
  • Communication equipment

Benefits

The integration of the MAX7375AXR365+T oscillator into your design can lead to numerous benefits:

  • Reduction in design complexity and time-to-market
  • Enhanced reliability due to fewer external components
  • Improved resistance to shock and vibration compared to crystal-based solutions
  • Lower overall system cost

Overall, the MAX7375AXR365+T provides a convenient and efficient solution for designers looking to implement a stable and precise clock source without the drawbacks of traditional timing components.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2996 $61.4980
12+ $10.0924 $121.1088
18+ $9.7771 $175.9878
25+ $9.4618 $236.5450
32+ $9.1464 $292.6848
43+ $8.2005 $352.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess