EN
  • EN
  • DE

MAX7349ATG+T

Part No MAX7349ATG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CNTRL SW SOUND 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Sound Cards, Players, Recorders
Supply Voltage - Operating 2.4 V to 3.6 V
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 003245-MAX7349ATG+T
Ultra Librarian 3D Model Ultra Librarian MAX7349ATG+T CAD Model

Description

The MAX7349ATG+T from Maxim Integrated is a sophisticated keypad scanning integrated circuit (IC) designed to interface with a wide array of mechanical buttons and switches in a compact, efficient package. This IC is tailor-made for applications where a large number of buttons need to be monitored without burdening the main processor, making it ideal for mobile phones, remote controls, and other handheld devices.

Key Features

  • Multiple Key Inputs: The MAX7349ATG+T supports an expansive matrix of keys, allowing for the design of interfaces with numerous input options.
  • Low Power Consumption: With its low-power design, this IC minimizes the drain on battery life, making it perfect for portable electronics where power efficiency is critical.
  • Built-in Key Debouncing: The IC includes an internal debounce circuitry that ensures reliable and accurate keypress detection, eliminating the need for additional external components.
  • Interrupt Output: It offers an interrupt output feature that notifies the host processor of a keypress event, which helps in reducing the processor's workload by allowing it to remain in a low-power state until needed.
  • Configurable: The keypad controller can be configured for various key matrix sizes, providing versatility for different design requirements.
  • ESD Protection: The device is equipped with electrostatic discharge protection, safeguarding it against damage from static electricity, which is essential for the longevity and reliability of handheld devices.

Applications

The MAX7349ATG+T is suitable for a broad range of applications, including but not limited to:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Remote controls
  • Security systems

Technical Specifications

The MAX7349ATG+T operates over a wide voltage range and is available in a TQFN-24 package. It is designed for easy integration into various circuit designs and is fully specified over the -40°C to +85°C extended temperature range.

For engineers and designers looking for a reliable and versatile keypad scanning solution, the MAX7349ATG+T from Maxim Integrated offers a potent combination of features that can enhance the user interface of their next project.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8505 $64.2525
11+ $10.5440 $115.9840
17+ $10.2148 $173.6516
24+ $9.8856 $237.2544
31+ $9.5565 $296.2515
41+ $8.5678 $351.2798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess