EN
  • EN
  • DE

MAX733CPA

Part No MAX733CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Input Voltage 11 V
Maximum Operating Temperature 70 °C
Min Input Voltage 4 V
Min Operating Temperature 0 °C
Number of Outputs 1
Output Current 125 mA
Output Voltage 15 V
RoHS Compliant
Switching Frequency 170 kHz
Width 7.87 mm
Win Source Part Number 1075728-MAX733CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX733CPA CAD Model

Description

The MAX733CPA is a highly efficient, reliable, and versatile power supply integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is specifically engineered to meet the demands of applications requiring a high-performance power conversion solution. The MAX733CPA is a key component for designers looking to improve power management in their electronic systems.

Key Features

  • Adjustable Output Voltage: The MAX733CPA offers an adjustable output voltage feature, which allows users to tailor the output to meet the specific needs of their application. This flexibility makes it suitable for a wide range of electronic devices.
  • High Efficiency: Maxim Integrated has designed the MAX733CPA to deliver high efficiency, which is critical for reducing heat dissipation and improving the overall performance of the system it is powering.
  • Low Quiescent Current: The IC has a low quiescent current, which helps in extending battery life in portable devices, making it an ideal choice for battery-operated applications.
  • Thermal Protection: The MAX733CPA comes with built-in thermal protection to safeguard the IC from damage due to overheating, ensuring long-term reliability and stability.

Applications

The MAX733CPA is used in a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Telecommunications
  • Consumer Electronics
  • Industrial Systems

Technical Specifications

The technical specifications of the MAX733CPA include:

  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Adjustable based on external components
  • Output Current: Specified by the datasheet
  • Package Type: 8-Pin DIP

For detailed technical specifications, reference the official datasheet provided by Maxim Integrated. The MAX733CPA is available for purchase from authorized distributors and is a trusted choice for engineers and designers looking for a robust power supply solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess