EN
  • EN
  • DE

MAX7307AUB+T

Part No MAX7307AUB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Linear
Number of Outputs 4
Voltage - Supply (Minimum) 1.62V
Voltage - Supply (Maximum) 3.6V
Current - Output / Channel 25mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10uMAX-EP
Family Part Number MAX7307
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706310-MAX7307AUB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7307AUB+T CAD Model

Description

Maxim Integrated MAX7307AUB+T Overview

The MAX7307AUB+T from Maxim Integrated is a versatile, programmable peripheral device designed to add additional I/O ports to microcontroller-based systems. This port expander is particularly useful in applications where the microcontroller does not have enough I/O pins for the task at hand, such as in industrial control, automotive, and consumer electronics systems.

Key Features

  • Port Expander: The device features a 16-port I/O expander, providing ample additional ports for your system's needs.
  • Serial Interface: It communicates with the host microcontroller through an I²C-compatible 2-wire serial interface, which operates at clock frequencies up to 400kHz, allowing for easy integration into most embedded systems.
  • Programmable: Each port can be individually configured as either an input or an output, giving the user complete control over the device's configuration.
  • Output Drive Capability: The outputs are capable of sourcing or sinking up to 20mA, making them suitable for directly driving LEDs or other low-power peripherals.
  • Transition Detection: The device can detect transitions on the input ports, which can be used to generate interrupts, thus eliminating the need for constant polling by the microcontroller.
  • Power-Saving Modes: The MAX7307AUB+T includes power-saving features such as shutdown mode, reducing power consumption when the device is not in use.
  • Package: It comes in a compact, 10-pin µMAX package, which is ideal for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The MAX7307AUB+T is designed to be a flexible solution for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • LED displays and indicators
  • Button and keypad interfaces
  • Consumer electronics

With its robust feature set and ease of integration, the MAX7307AUB+T from Maxim Integrated is a reliable choice for designers looking to expand the I/O capabilities of their microcontroller-based systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess