EN
  • EN
  • DE

MAX7226KEWP

Part No MAX7226KEWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706287-MAX7226KEWP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7226KEWP CAD Model

Description

Maxim Integrated MAX7226KEWP Overview

The MAX7226KEWP from Maxim Integrated is a compact, high-efficiency, serially interfaced display driver, designed to manage up to 8-digit 7-segment numeric LED displays. A member of Maxim's renowned MAX7226 product family, this particular model is engineered to deliver seamless performance for a variety of applications ranging from industrial control panels to consumer electronics.

Key Features

  • Serial Interface: The device includes a SPI/QSPI/MICROWIRE-compatible serial interface, which ensures easy communication with microcontrollers and simplifies the process of sending display data and configuration commands.
  • Drive Capability: The MAX7226KEWP can drive up to 64 individual LED segments, supporting 8 digits with 7 segments each, plus an additional segment for decimal points or other indicators.
  • Integrated Multiplexing: With built-in multiplex scan circuitry, this driver eliminates the need for external components, reducing system complexity and saving board space.
  • Digital Brightness Control: Users can adjust the brightness of the display through digital commands, which offers flexibility in various lighting conditions and helps to reduce power consumption when full brightness is not required.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7226KEWP operates with a 5V supply voltage and features a low-power shutdown mode.
  • Segment and Digit Drivers: The device includes segment and digit drivers with individual LED current regulation, ensuring consistent brightness across the display.

Applications

The versatility of the MAX7226KEWP makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Instrument panels and gauges
  • Portable medical devices
  • Point-of-sale terminals
  • Industrial control systems
  • Consumer electronics with numeric displays

Engineered to simplify design and enhance display performance, the MAX7226KEWP from Maxim Integrated stands out as a reliable and user-friendly solution for driving LED displays in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess